Cornell DubilierFilm Paper Film Capacitors223PSB202K2G
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3600
ESR: 28 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 3600
ESR: 28 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 223PSB202K2G is a radial lead film capacitor for high pulse current applications, rated at 2000V DC with 0.033 µF capacitance and 3600 V/µs dv/dt. It measures 26.5 mm × 17 mm × 8.5 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. Built with double metallized polypropylene film and UL94V-0 epoxy coating, it operates from -40°C to +100°C. Typical ESR is 28 mΩ at 100 kHz and 25°C. Capacitance tolerance is ±10% at 1 kHz, dissipation factor ≤0.05%, and insulation resistance exceeds 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 223PSB202K2G is a radial lead film capacitor for high pulse current applications, rated at 2000V DC with 0.033 µF capacitance and 3600 V/µs dv/dt. It measures 26.5 mm × 17 mm × 8.5 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. Built with double metallized polypropylene film and UL94V-0 epoxy coating, it operates from -40°C to +100°C. Typical ESR is 28 mΩ at 100 kHz and 25°C. Capacitance tolerance is ±10% at 1 kHz, dissipation factor ≤0.05%, and insulation resistance exceeds 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.