Cornell Dubilier Film Paper Film Capacitors 205PSB850K2J

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB850K2J is a radial lead film capacitor rated for 850 VDC, with a capacitance of 2 µF, a maximum dv/dt of 750 V/µs, and an ESR of 2.7 mΩ at 100 kHz and 25⁰C. It features a maximum RMS ripple current of 14 A at +70⁰C, operates within a temperature range of -40⁰C to +100⁰C, and has a case size of 42.5 mm × 45 mm × 30 mm with 2 leads spaced 37.5 mm apart. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals.

Datasheet Summary
Powered by GS/AI

The 205PSB850K2J is a radial lead film capacitor rated for 850 VDC, with a capacitance of 2 µF, a maximum dv/dt of 750 V/µs, and an ESR of 2.7 mΩ at 100 kHz and 25⁰C. It features a maximum RMS ripple current of 14 A at +70⁰C, operates within a temperature range of -40⁰C to +100⁰C, and has a case size of 42.5 mm × 45 mm × 30 mm with 2 leads spaced 37.5 mm apart. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB850K2J
Film Paper Film Capacitors 205PSB850K2J
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB850K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB850K2J
Capacitors - Film Capacitors 205PSB850K2J
CAP FILM 2UF 10% 850VDC RADIAL

CAP FILM 2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB850K2J 205PSB850K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details