The 206DCB112K2R is a metallized polypropylene film capacitor for DC link applications in inverters, solar inverters, and motor controls, with a rated voltage of 1100 VDC and a surge voltage of 1375 VDC. It features a 2-lead configuration, dimensions of 57.5 mm × 45 mm × 30 mm, and a maximum RMS ripple current of 8 A at 10 kHz and +25°C. The capacitor operates from -40°C to +85°C, has an insulation resistance of 3000 MΩ·µF at 100 VDC, and meets UL94V-0 flame retardant standards. Its terminals are lead-free tinned copper, RoHS compliant. Life expectancy exceeds 100,000 hours at 70°C and WVDC.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB112K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |