The 224PMB302K#P0 is a metallized polypropylene snubber capacitor designed for power semiconductor module protection in inverters, converters, and switching power supplies. It features lug terminals with a case size of 42.5 mm × 45 mm × 33 mm and operates at a DC working voltage of 3000 V. The capacitance is 0.22 µF, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C. The capacitor has a dielectric strength of 3 kVAC between terminals and case for 60 seconds, and its construction uses double metallized film with internal series connections enclosed in a flame-retardant epoxy resin housing (UL94V-0). It is rated for an operating temperature range of -40°C to +100°C and meets a life expectancy of 30,000 hours at rated AC voltage. The terminals are lead-free tinned copper. The part includes internal series connections and a self-inductance of less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PMB302K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |