The 205PPA102KR is an axial lead, high voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a DC voltage rating of 1000 V, a capacitance of 2 µF, and a maximum RMS ripple current of 14 A at 70°C. Its ESR is 2.9 mΩ at 100 kHz and 25°C, with dimensions of 33.5 mm in diameter and 55 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, operates from -55°C to +85°C, and has a dissipation factor of less than 0.06% at 1 kHz and 25°C. It meets UL 501 and UL94V0 flammability standards with an epoxy resin end fill and flame-retardant polyester tape wrap. The part exhibits a capacitance drift of less than 0.5% after two years at 40°C and a life expectancy of 100,000 hours at 70°C under DC voltage stress.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPA102KR | 205PPA102KR |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |