A metallized polypropylene film capacitor for high dv/dt applications, rated for 1500 VDC and 1050 VAC at 50/60 Hz, with a capacitance of 0.22 µF, cases with lead spacing of 17.5 mm and length of 46 mm, featuring a maximum ESR of 7.5 mΩ at 100 kHz and 25°C, a maximum RMS ripple current of 7.5 A at 100 kHz and 70°C, operating from -40°C to +85°C, and meeting UL 501 and UL 94V0 flammability standards with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS152KD17 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |