The 223MKP275KC is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz with a capacitive tolerance of ±10% at 1 kHz and 20°C. It has a dissipation factor of ≤0.1% at 1 kHz and 20°C, with insulation resistance ≥30,000 MΩ at 100 VDC for capacitances ≤0.33 µF. The component is constructed with flame-retardant, solvent-resistant plastic casing (UL94V-0), lead-free tinned leads, and features self-inductance under 1 nH per mm of lead spacing. Its dimensions are 10 mm × 8 mm × 4 mm with a 7.5 mm terminal spacing and 0.6 mm lead diameter. It complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN 60384-14, and CQC GB/T14472-1998 standards for X2 applications. Operating temperature range is -40°C to +110°C.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.022µF
0.022µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 223MKP275KC | 2002-223MKP275KC | 1572-1361-ND | 223MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |