Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Specifications
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes
CAP FILM 0.22UF 10% 310VAC RAD
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MKP275KB | 70112213 | 30K6661 | 224MKP275KB |
| Product Name | EMI/RFI SUPPRESSION Capacitors | CAPACITOR, METALLIZED POLYPROPYLENE, RADIAL, 0.22UF, 275VAC, 17X13X7 | Capacitor Polypropylene Pp Film 0.22Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |