Cornell Dubilier Film Paper Film Capacitors 205PSB122K4R

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB122K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 2 µF, and a maximum dv/dt of 575 V/µs. The capacitor measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four leads, a dissipation factor of 0.001 at 1 kHz and 25°C, and an ESR of 2.5 mΩ at 100 kHz and +25°C. The operating temperature range is -40°C to +100°C for the PSB series, with dielectric construction using double metallized polypropylene film and flame-retardant epoxy resin coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 205PSB122K4R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 2 µF, and a maximum dv/dt of 575 V/µs. The capacitor measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four leads, a dissipation factor of 0.001 at 1 kHz and 25°C, and an ESR of 2.5 mΩ at 100 kHz and +25°C. The operating temperature range is -40°C to +100°C for the PSB series, with dielectric construction using double metallized polypropylene film and flame-retardant epoxy resin coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB122K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB122K4R
Film Paper Film Capacitors 205PSB122K4R
For New Design: Yes Capacitance: 2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.5 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Film Capacitors - 205PSB122K4R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
205PSB122K4R-ND
Film Capacitors 205PSB122K4R-ND
2µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

2µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - 205PSB122K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB122K4R
Capacitors - Film Capacitors 205PSB122K4R
CAP FILM 2UF 10% 1.2KVDC RADIAL

CAP FILM 2UF 10% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 205PSB122K4R 205PSB122K4R-ND 205PSB122K4R
Product Name Film Paper Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers