The 224PPB250KB is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 0.22 µF and a permissible pulse current of 560 A/µs. It features lead-free tinned copper leads, flame-retardant epoxy resin encapsulation (UL 94V-0), and dimensions of 18 mm × 16 mm × 10 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and exhibits a dissipation factor of 0.05% under the same conditions. It meets dielectric strength requirements of 160% of rated voltage for 2 seconds at 25°C, with insulation resistance exceeding 100,000 MΩ at 100 VDC for capacitances below 0.33 µF.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPB250KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |