The MPF series consists of oil-filled, metallized polypropylene film capacitors for AC motor-run applications, available in oval and round cases with 4-prong quick disconnect terminals. The part 21FB4415A-F is a round case variant rated for 440 Vac, with a capacitance of 15 µF, a case height of 2.38 inches, and a diameter of 1.75 inches. It operates within a temperature range of -40 °C to +70 °C and has a maximum dissipation factor of 0.1% at 60 Hz. The capacitor is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 15µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FB4415A-F | 2002-21FB4415A-F | 21FB4415A-F | 21FB4415A-F-ND | 21FB4415A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |