Cornell DubilierFilm Paper Film Capacitors205RSB850K2J
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.9 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.9 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205RSB850K2J is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 2 µF. It has a maximum rms ripple current of 14 A at 100 kHz and +70°C, and an ESR of 4.9 mΩ at 100 kHz and +25°C. The case dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +85°C, meets UL94V-0 flammability rating, and uses double metallized polypropylene film with internal series connections. The capacitor has a tolerance of ±10% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 205RSB850K2J is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 2 µF. It has a maximum rms ripple current of 14 A at 100 kHz and +70°C, and an ESR of 4.9 mΩ at 100 kHz and +25°C. The case dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +85°C, meets UL94V-0 flammability rating, and uses double metallized polypropylene film with internal series connections. The capacitor has a tolerance of ±10% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.