Cornell Dubilier Film Paper Film Capacitors 205PSB850K6J

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB850K6J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850V DC with a capacitance of 2 µF, featuring six leads and a terminal spacing of 10.2 mm. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a maximum RMS ripple current of 29 A at 100 kHz and +25°C. The capacitor has an ESR of 2.0 mΩ at 100 kHz, a dv/dt rating of 750 V/µs, and operates within a temperature range of -40°C to +100°C. The package is coated with flame-retardant epoxy resin (UL94V-0) and uses lead-free tinned copper leads. It complies with a capacitance tolerance of ±10% and an insulation resistance of 30 GΩ·µF at 25°C. The dielectric strength is rated at 160% of rated DC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 205PSB850K6J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850V DC with a capacitance of 2 µF, featuring six leads and a terminal spacing of 10.2 mm. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a maximum RMS ripple current of 29 A at 100 kHz and +25°C. The capacitor has an ESR of 2.0 mΩ at 100 kHz, a dv/dt rating of 750 V/µs, and operates within a temperature range of -40°C to +100°C. The package is coated with flame-retardant epoxy resin (UL94V-0) and uses lead-free tinned copper leads. It complies with a capacitance tolerance of ±10% and an insulation resistance of 30 GΩ·µF at 25°C. The dielectric strength is rated at 160% of rated DC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB850K6J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB850K6J
Film Paper Film Capacitors 205PSB850K6J
For New Design: Yes Capacitance: 2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB850K6J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB850K6J
Capacitors - Film Capacitors 205PSB850K6J
CAP FILM 2UF 10% 850VDC RADIAL

CAP FILM 2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB850K6J 205PSB850K6J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 2002-104MSR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers