The 222PPB202KE is a high-voltage pulse film capacitor in a radial leaded package, designed for snubber and switching applications. It has a rated DC voltage of 2000 VDC, a capacitance of 0.0022 µF, and physical dimensions of 18x11x5 mm with lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor uses metallized polypropylene film construction with flame-retardant epoxy resin casing (UL 94V-0), and features lead-free tinned copper leads. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and exhibits a dissipation factor of less than 0.05% at 1 kHz and 25°C. Dielectric strength is rated at 150% of rated AC voltage applied between terminals and case for 60 seconds at 25°C, with insulation resistance exceeding 50% of maximum specified value under stress conditions.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 2200PF 10% 2KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 222PPB202KE | 222PPB202KE |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0022 microF | 0.0022 microF |