Cornell Dubilier Film Paper Film Capacitors 224MWR100K

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 6.43 Ω Diameter: 6.5mm Length: 14mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 6.43 Ω Diameter: 6.5mm Length: 14mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224MWR100K
Film Paper Film Capacitors 224MWR100K
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 6.43 Ω Diameter: 6.5mm Length: 14mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 6.43 Ω
  • Diameter: 6.5mm
  • Length: 14mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1686-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1686-ND
Film Capacitors 1572-1686-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-224MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MWR100K
Film Capacitors 2002-224MWR100K
Metallized Polyester Film Capacitors 0.22µF 100V

Metallized Polyester Film Capacitors 0.22µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 224MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
224MWR100K
Capacitors - Film Capacitors 224MWR100K
CAP FILM 0.22UF 10% 100VDC AXIAL

CAP FILM 0.22UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MWR100K 1572-1686-ND 2002-224MWR100K 224MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details