Cornell Dubilier Film Paper Film Capacitors 21FD3710A-F

Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part number 21FD3710A-F corresponds to a round case capacitor rated at 370 Vac, with a capacitance of 10 µF, a dissipation factor of 0.1% max at 60 Hz, and a capacitance variation of ±3% over the operating temperature range of −40 °C to +70 °C. It measures 1.75 inches in diameter and 2.38 inches in height, and features an internal pressure-sensitive interrupter for fail-safe operation. The series is certified to UL E71645 and CSA 223507.

Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part number 21FD3710A-F corresponds to a round case capacitor rated at 370 Vac, with a capacitance of 10 µF, a dissipation factor of 0.1% max at 60 Hz, and a capacitance variation of ±3% over the operating temperature range of −40 °C to +70 °C. It measures 1.75 inches in diameter and 2.38 inches in height, and features an internal pressure-sensitive interrupter for fail-safe operation. The series is certified to UL E71645 and CSA 223507.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 21FD3710A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
21FD3710A-F
Film Paper Film Capacitors 21FD3710A-F
For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet
Oil Filled Capacitor - 21FD3710A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
21FD3710A-F
Oil Filled Capacitor 21FD3710A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-21FD3710A-F
Motor-Run and Power Supply Capacitors 10µF 370V

Motor-Run and Power Supply Capacitors 10µF 370V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 338-3907-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-3907-ND
Motor Start, Motor Run Capacitors (AC) 338-3907-ND
10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 21FD3710A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
21FD3710A-F
Capacitors - Film Capacitors 21FD3710A-F
CAP FILM 10UF 10% 370VAC RADIAL

CAP FILM 10UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 21FD3710A-F 21FD3710A-F 2002-21FD3710A-F 338-3907-ND 21FD3710A-F
Product Name Film Paper Film Capacitors Oil Filled Capacitor Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 2002-103MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details