The 206DCB112K4R is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor controls, with a rated DC voltage of 1100 V and a surge voltage of 1375 V. It features a 4-terminal lead configuration, measuring 57.5 mm in length, 45 mm in height, and 30 mm in thickness. The capacitor has a capacitance of 20 µF, a maximum RMS ripple current of 7.2 A at 10 kHz and 70°C, and an ESR of 20.3 mΩ at 10 kHz. It operates from -40°C to +85°C, with an insulation resistance of 3000 Megohm × µF at 100 VDC, and a dielectric strength of 3 kVAC between terminals and case. The package is a flame-retardant plastic box with epoxy end fill (UL94V-0), and terminal leads are RoHS-compliant tinned copper. Repetitive surge voltage is rated at 1.15 × WVDC for up to 30 minutes per day.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB112K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |