Cornell Dubilier Film Paper Film Capacitors 224PSB152K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB152K2H is a radial lead metalized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 1900 V/µs, and an ESR of 5.1 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The capacitor operates within a temperature range of -40°C to +100°C and features flame-retardant epoxy resin coating (UL94V-0). The construction uses double metallized film with internal series connections and has a capacitance tolerance of ±10%. The terminal-to-terminal dielectric strength is rated at 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB152K2H is a radial lead metalized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 1900 V/µs, and an ESR of 5.1 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The capacitor operates within a temperature range of -40°C to +100°C and features flame-retardant epoxy resin coating (UL94V-0). The construction uses double metallized film with internal series connections and has a capacitance tolerance of ±10%. The terminal-to-terminal dielectric strength is rated at 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB152K2H
Film Paper Film Capacitors 224PSB152K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 5.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 5.1 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB152K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB152K2H
Capacitors - Film Capacitors 224PSB152K2H
CAP FILM 0.22UF 10% 1.5KVDC RAD

CAP FILM 0.22UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB152K2H 224PSB152K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1572-1185-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers