The 21FD3730A-F is an AC motor run capacitor in a round case style, oil-filled with a metallized polypropylene dielectric, rated for 370 Vac and 30 µF capacitance, with a tolerance of ±10%. It features a 4-prong quick disconnect terminal, aluminum case, and tin-plated steel terminals, and operates within a temperature range of -40 °C to +70 °C. The capacitor has a maximum dissipation factor of 0.1% at 60 Hz and includes internal protection via a pressure-sensitive interrupter. Its dimensions are 1.75 inches in diameter and 2.84 inches in height. It is certified to UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 30µF 370V
30µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 30UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD3730A-F | 21FD3730A-F | 2002-21FD3730A-F | 21FD3730A-F-ND | 21FD3730A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |