The 206PMC400K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a DC voltage rating of 400 V, a capacitance of 20 µF, and dimensions of 57.5 mm x 50 mm x 35 mm with lug terminals. The capacitor operates from -40°C to +100°C, has a dissipation factor of 0.08% at 1 kHz and 25°C, and an insulation resistance of 1 MΩ·µF at 25°C. It features flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals. The part meets a dielectric strength of 160% of rated VDC for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206PMC400K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |