The 206PMC330K# is a metallized polypropylene film capacitor designed for high current and high dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 330 V, a capacitance of 20 µF, and a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor operates within a temperature range of -40°C to +100°C and features flame-retardant plastic housing with epoxy resin (UL94V-0) and lead-free tinned copper leads. It has a terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |