The 224PPA102K is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 0.22 µF, and a maximum RMS ripple current of 7.5 A at 100 kHz and 25°C. The capacitor has an ESR of 5.9 mΩ at 100 kHz and 25°C, with dimensions of 17.5 mm diameter by 34 mm length. Its terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPA102K | 224PPA102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |