Cornell Dubilier Film Paper Film Capacitors 224PSB122K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 5.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 5.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.22 µF, a DC voltage rating of 1200 V, and a maximum dv/dt of 1500 V/µs. It has an ESR of 5.4 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 9.5 A at 100 kHz and 70°C. The physical dimensions are 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% and a temperature coefficient of -200 ppm/°C to +100 ppm/°C. The insulation resistance is greater than 30 GΩ·µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 224PSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.22 µF, a DC voltage rating of 1200 V, and a maximum dv/dt of 1500 V/µs. It has an ESR of 5.4 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 9.5 A at 100 kHz and 70°C. The physical dimensions are 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% and a temperature coefficient of -200 ppm/°C to +100 ppm/°C. The insulation resistance is greater than 30 GΩ·µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB122K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB122K2H
Film Paper Film Capacitors 224PSB122K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 5.4 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 5.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB122K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB122K2H
Capacitors - Film Capacitors 224PSB122K2H
CAP FILM 0.22UF 10% 1.2KVDC RAD

CAP FILM 0.22UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB122K2H 224PSB122K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details