Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.22UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224MSR250K | 224MSR250K | 84M4524 | 70112008 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Illinois Capacitor | Capacitor;Polyester Metallized;Cap 0.22uF;Tol 10%;Vol-Rtg 250 VDC;Radial |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |