Axial lead film capacitor for high voltage and high dv/dt applications, rated for 1500 VDC with a capacitance of 2.0 µF, operating temperature range of -55°C to +85°C, and a maximum RMS ripple current of 14 A at 70°C. Features a dielectric of polypropylene, dissipation factor ≤0.001 at 1 kHz and 25°C, insulation resistance ≥30000 MΩ×µF, self-inductance <1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at VDC and 70°C. Package dimensions are 42 mm in diameter by 59 mm in length with lead-free tinned copper terminals and flame-retardant epoxy coating (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
2µF Film Capacitor 600V 1500V (1.5kV) Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 2µF 1500V
CAP FILM 2UF 10% 1.5KVDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 205PPA152KS | 1572-1355-ND | 205PPA152KS | 2002-205PPA152KS | 205PPA152KS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |