The 205PPA700KN is an axial lead, high voltage, high dv/dt film capacitor for use in inverters, converters, and switching power supplies, with a rated voltage of 700 VDC and a capacitance of 2 µF. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 3 mΩ at 100 kHz and 25°C, and dimensions of 29 mm in diameter by 46 mm in length. The capacitor uses double metallized polypropylene film with internal series connections, and is rated for an operating temperature range of -55°C to +85°C. It meets the UL 94V0 flame retardant standard and features lead-free tinned copper leads. Its dissipation factor is 0.03% at 1 kHz and 25°C, with an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPA700KN | 205PPA700KN |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |