The 21FD3740A-F is an AC motor run capacitor in a round aluminum case with tin-plated steel terminals, designed for single-phase AC motor applications. It has a capacitance of 40 µF, a rated voltage of 370 Vac, and operates within a temperature range of -40 °C to +70 °C. The capacitor is oil-filled, metallized polypropylene film dielectric with a maximum dissipation factor of 0.1% at 60 Hz and includes a pressure-sensitive interrupter for fail-safe operation. Its dimensions are 1.75 inches in diameter and 3.84 inches in height. It meets UL E71645 and CSA 223507 safety standards. The series has a service life objective of 60,000 hours at full voltage and rated ambient temperature, with capacitance variation within ±3% over the operating range.
Motor-Run and Power Supply Capacitors 40µF 370V
40µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 40UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD3740A-F | 2002-21FD3740A-F | 21FD3740A-F-ND | 21FD3740A-F | 21FD3740A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |