The 224PPA850K is an axial lead, high-voltage, high dv/dt film capacitor designed for pulse and switching applications such as inverters, converters, and induction heating. It has a rated voltage of 850 VDC, a capacitance of 0.22 µF, and a maximum RMS ripple current of 6.5 A at 70°C. The capacitor operates from -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Its dissipation factor is ≤0.06% at 1 kHz and 25°C, and it features a self-inductance of less than 1 nH per mm of lead spacing. The body dimensions are 15 mm in diameter and 34 mm in length. The dielectric is polypropylene with double metallized film construction and epoxy resin end coating rated UL94V0. Terminal leads are lead-free tinned copper. The part meets a life expectancy of 100,000 hours at VDC, 70°C, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.22µF 850V
0.22µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial
CAP FILM 0.22UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224PPA850K | 2002-224PPA850K | 1572-1374-ND | 224PPA850K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |