The 224PPA700KG is an axial lead, high dv/dt, polypropylene film capacitor rated for 700 VDC with a capacitance of 0.22 µF. It has a maximum RMS ripple current of 6 A at 25°C and 7.1 mΩ ESR at 100 kHz. The device measures 15.5 mm in diameter and 29 mm in length, with a temperature range of -55°C to +85°C. It features a capacitance tolerance of ±10% at 1 kHz and 25°C, a dielectric strength of 160% of rated VDC, and a dissipation factor of 0.06% at 1 kHz. The construction includes double metallized film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end coating. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at 70°C and VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPA700KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |