Cornell Dubilier GENERAL PURPOSE FILM Capacitors 222MPW630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
222MPW630K
GENERAL PURPOSE FILM Capacitors 222MPW630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 222MPW630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
222MPW630K
Film Capacitors 222MPW630K
CAP FILM 2200PF 10% 630VDC AXIAL

CAP FILM 2200PF 10% 630VDC AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
CAPACITOR; METALLIZED POLYPROPY; CAP.0022UF; TOL +-10%; AXIAL; 630V
70112385
CAPACITOR; METALLIZED POLYPROPY; CAP.0022UF; TOL +-10%; AXIAL; 630V 70112385
Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 160 to 630 VDC
  • Voltage, Alternating Current: 90 to 250 VAC
  • Dissipation Factor: <0.1%
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 222MPW630K 222MPW630K 70112385
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors CAPACITOR; METALLIZED POLYPROPY; CAP.0022UF; TOL +-10%; AXIAL; 630V
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers