The 222PWS152KD is an axial metallized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 0.0022 μF and a maximum dv/dt of 17000 V/μs. It has a dimensions of 9 mm diameter by 20.5 mm length, with lead-free tinned copper terminals and a flame-retardant polyester tape wrap with epoxy resin end fill. The capacitor operates from -55°C to +105°C, has a capacitance tolerance of +10% at 1 kHz and 25°C, and meets a reliability rating of 1 FIT. Its self-inductance is less than 1 nano-Henry per mm of lead spacing, and its insulation resistance exceeds 100000 MΩ at 100 VDC applied. The dielectric is polypropylene with aluminum foil electrodes in an internal series connection.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 222PWS152KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |