The 205PMB102KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 2.2 µF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and a case size of 42.5 mm length, 37 mm width, and 28 mm height. Operating temperature range is -40°C to +100°C for PMB variants. Capacitance tolerance is ±10% at 1 kHz, 25°C, with a dissipation factor of 0.06% and insulation resistance of at least 30 GΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. The dielectric is polypropylene with internal series connections. The part meets the PMB temperature rating and construction standards as specified.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PMB102KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |