Cornell Dubilier Film Capacitors 205PMB102KSP0

Description
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 2µF 1000V
Request a Quote Datasheet
Description
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 2µF 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-205PMB102KSP0
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 2µF 1000V

Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 2µF 1000V

Supplier's Site Datasheet
IGBT Snubber Capacitor - 205PMB102KSP0 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
205PMB102KSP0
IGBT Snubber Capacitor 205PMB102KSP0
Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:|•Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits

Supplier's Site
Film Capacitors - 205PMB102KSP0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
205PMB102KSP0-ND
Film Capacitors 205PMB102KSP0-ND
2µF Film Capacitor 575V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

2µF Film Capacitor 575V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors - 205PMB102KSP0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PMB102KSP0
Capacitors - Film Capacitors 205PMB102KSP0
CAP FILM 2UF 10% 1KVDC CHAS MT

CAP FILM 2UF 10% 1KVDC CHAS MT

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-205PMB102KSP0 205PMB102KSP0 205PMB102KSP0-ND 205PMB102KSP0
Product Name Film Capacitors IGBT Snubber Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details