The 223PPB102KB is a metallized polypropylene film capacitor for high pulse current applications, rated at 1000 VDC with a capacitance of 0.022 µF. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and operates from -55°C to +105°C. The component has a terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPB102KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |