Axial lead metallized polypropylene film capacitor rated for 700 VDC with a capacitance of 2.0 µF, designed for high dv/dt applications such as inverters and switching power supplies. It has a maximum RMS ripple current of 10.5 A at 25°C and 130 A at 70°C, with an ESR of 4.0 mΩ at 100 kHz. Physical dimensions are 24 mm in diameter and 46 mm in length. Operating temperature range is -40°C to +85°C. Features include a dissipation factor of max 0.05% at 1 kHz, insulation resistance of 30,000 MΩ×µF, self-inductance under 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at 70°C under DC voltage. Construction uses flame-retardant polyester tape and epoxy resin end fill. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS700KN |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |