The 223MKP275KCG5 is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a maximum operating temperature of +110°C. It features a flame-retardant plastic case with epoxy end fill (UL94V-0) and lead-free tinned leads. The part has a capacitance of 0.022 µF, a dv/dt rating of 500 V/µs, and insulation resistance greater than 30,000 MΩ at 100 VDC. Its dimensions are 10 mm × 8 mm × 4 mm with a 7.5 mm lead spacing and 0.6 mm lead diameter. It complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 standards for X2 safety applications. Capacitance tolerance is +10% at 1 kHz and 20°C, and dissipation factor is ≤0.1% at the same conditions.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.022µF
0.022µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.022UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 223MKP275KCG5 | 2002-223MKP275KCG5 | 223MKP275KCG5-ND | 223MKP275KCG5 | 223MKP275KCG5 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |