The 205PPS152KS is an axial lead metallized polypropylene film capacitor rated for 1500 VDC, with a capacitance of 2.0 µF, a maximum dv/dt of 14 V/µsec, and a typical RMS ripple current of 175 A at 70°C. It has a maximum ESR of 3.3 mΩ at 100 kHz and 25°C, with dimensions of 38 mm in length and 59 mm in diameter. The capacitor operates from -40°C to +85°C, features flame-retardant epoxy end filling (UL94V0), and includes lead-free tinned copper leads. It is designed for high dv/dt applications such as inverters, converters, and switching power supplies, with an insulation resistance exceeding 30 GΩ and a capacitance drift of less than 0.5% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |