Cornell DubilierFilm Paper Film Capacitors205PSB700K2J
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205PSB700K2J is a radial lead, high current, low ESR film capacitor rated for 700 VDC, with a capacitance of 2 µF, a maximum dv/dt of 600 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and 25°C. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and 0.8 mm lead diameter. The capacitor uses polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0) and has lead-free tinned copper leads. It operates from -40°C to +100°C and meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C. The insulation resistance is rated above 30 GΩ·µF at 25°C with 100 VDC applied.
Datasheet Summary Powered by GS/AI
The 205PSB700K2J is a radial lead, high current, low ESR film capacitor rated for 700 VDC, with a capacitance of 2 µF, a maximum dv/dt of 600 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and 25°C. It measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and 0.8 mm lead diameter. The capacitor uses polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0) and has lead-free tinned copper leads. It operates from -40°C to +100°C and meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C. The insulation resistance is rated above 30 GΩ·µF at 25°C with 100 VDC applied.