Cornell Dubilier GENERAL PURPOSE 224MWR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
224MWR400K
GENERAL PURPOSE 224MWR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 224MWR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
224MWR400K
Film Capacitors 224MWR400K
CAP FILM 0.22UF 10% 400VDC AXIAL

CAP FILM 0.22UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, .22Uf 400Wv +10% *no Pb* Rohs Compliant Illinois Capacitor - 84M4528 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, .22Uf 400Wv +10% *no Pb* Rohs Compliant Illinois Capacitor
84M4528
Film Capacitor, .22Uf 400Wv +10% *no Pb* Rohs Compliant Illinois Capacitor 84M4528
FILM CAPACITOR, .22UF 400WV +10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, .22UF 400WV +10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.22uF;Axial;400WVDC;+/-10%;3.5mmDia.;27mmL
70111990
Capacitor, Metallized Polyester;0.22uF;Axial;400WVDC;+/-10%;3.5mmDia.;27mmL 70111990
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MWR400K 224MWR400K 84M4528 70111990
Product Name GENERAL PURPOSE Film Capacitors Film Capacitor, .22Uf 400Wv +10% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Metallized Polyester;0.22uF;Axial;400WVDC;+/-10%;3.5mmDia.;27mmL
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details