Cornell Dubilier GENERAL PURPOSE 224MWR100K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
224MWR100K
GENERAL PURPOSE 224MWR100K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.22uF;Axial;100WVDC;+/-10%;3.5mmDia.;14mmL
70111976
Capacitor, Metallized Polyester;0.22uF;Axial;100WVDC;+/-10%;3.5mmDia.;14mmL 70111976
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitors - 224MWR100K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
224MWR100K
Film Capacitors 224MWR100K
CAP FILM 0.22UF 10% 100VDC AXIAL

CAP FILM 0.22UF 10% 100VDC AXIAL

Supplier's Site Datasheet
Cap, 0.22Uf, 100V, Film, Axial; Dielectric Type Illinois Capacitor - 84M4526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Film, Axial; Dielectric Type Illinois Capacitor
84M4526
Cap, 0.22Uf, 100V, Film, Axial; Dielectric Type Illinois Capacitor 84M4526
CAP, 0.22UF, 100V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 100V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224MWR100K 70111976 224MWR100K 84M4526
Product Name GENERAL PURPOSE Capacitor, Metallized Polyester;0.22uF;Axial;100WVDC;+/-10%;3.5mmDia.;14mmL Film Capacitors Cap, 0.22Uf, 100V, Film, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details