Axial lead metallized polypropylene film capacitors for high dv/dt applications such as inverters, converters, and switching power supplies, with a rated DC voltage of 850 V and capacitance of 2.0 µF, operating temperature range from -40°C to +85°C, and maximum RMS ripple current of 14 A at 100 kHz and 70°C. The capacitor has a body length of 46 mm and diameter of 29 mm, with lead-free tinned copper terminals and flame-retardant polyester tape wrap with epoxy resin end fill. Self inductance is less than 1 nH per mm of lead spacing, dissipation factor is 0.07% at 1 kHz and 25°C, insulation resistance exceeds 30 GΩ·µF at 25°C and 100 VDC, and life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |