Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30
Product Name Notes
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial 5
X2 And Arc Suppression
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 570 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 1.18 Ω Diameter:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 100 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 650 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 3.3 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 118 mΩ Diameter:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 1.18 Ω Diameter:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.18 Ω Diameter:...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.3 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.9 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.9 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 15 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 118 mΩ Diameter:...
For New Design: Yes Capacitance: 15 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 15 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 150 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 150 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 8.2 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1800 ESR: 7.3 mΩ RMS Current: — Length: 27mm Height: 22mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 22mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 7.1 mΩ RMS Current: — Length: 32mm Height: 24.5mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 8.1 mΩ RMS Current: — Length: 43mm Height: 28mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 5.8 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 6.5 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 5.3 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2550 ESR: 9.1 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 10.8 mΩ RMS Current: — Length: 42mm Height: 32mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 3350 ESR: 9.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1200 ESR: 9.5 mΩ RMS Current: — Length: 27mm Height: 18.5mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 8.6 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1550 ESR: 7.5 mΩ RMS Current: — Length: 27mm Height: 20mm...

<< Prev Next >>