The 224PPS302KS is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a DC voltage rating of 3000 V, a capacitance of 0.22 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The capacitor measures 27.5 mm in diameter and 55 mm in length. It uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end fill. The insulation resistance exceeds 30,000 MΩ·µF at 25°C with 100 VDC applied. The dielectric strength is 200% of rated voltage applied for 60 seconds. The capacitance tolerance is ±10% at 1 kHz and 25°C. The operational temperature range is from -40°C to +85°C. Self-inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS302KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |