The 223PPA252KG is an axial lead, high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.022 μF, and a maximum RMS ripple current of 3 A at 25°C. The capacitor measures 15.5 mm in diameter and 29 mm in length, with a dielectric of polypropylene and double metallized film construction. It operates from -55°C to +85°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·μF. The self-inductance is less than 1 nH per mm of body and lead length. It meets UL 94V-0 flame retardancy standards with epoxy resin end coating and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPA252KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |