The 223PWS152KG is an axial-lead metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as SCR commutation and switching power supplies. It has a rated voltage of 1500 VDC, a capacitance of 0.0033 µF, and a maximum dv/dt of 6000 V/µs. The unit measures 9 mm in diameter and 29 mm in length, with lead-free tinned copper terminals. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor meets a reliability standard of 1 FIT and is coated with flame-retardant polyester tape and epoxy resin conforming to UL 510 and UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |