The 224PPS152K is an axial metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated voltage of 1500 VDC, a surge voltage of 2200 VDC, and an AC rating of 600 VAC. Capacitance is 0.22 µF with ±10% tolerance. Maximum RMS ripple current is 8.0 A at 100 kHz and 25°C, with an ESR of 6.5 mΩ. Dimensions are 20.5 mm in diameter and 34 mm in length. Operating temperature range is -40°C to +85°C. Dissipation factor is ≤0.0001 at 1 kHz and 25°C. Insulation resistance is ≥30000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and VDC. The casing uses flame-retardant polyester tape and epoxy resin end fill with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |