The 224PMB152K# is a metallized polypropylene power snubber capacitor with a DC voltage rating of 1500 V, capacitance of 0.22 µF, and lug terminals for direct mounting. It has a maximum AC voltage rating of 575 V at 50/60 Hz, a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30 GΩ·µF at 25°C. The device is constructed with double metallized film and internal series connections, coated in a flame-retardant plastic box with epoxy resin (UL94V-0), and features lead-free tinned copper leads. Its dimensions are 42.5 mm × 28 mm × 17 mm. The operating temperature range is -40°C to +100°C, with voltage derating required above 85°C. The self-inductance is less than 1 nH per mm of lead spacing, and it has a life expectancy of 30,000 hours at rated AC voltage. The capacitance change is less than 3% after aging tests.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |