Cornell Dubilier Film Paper Film Capacitors 223PSB252K2H

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 30.5 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 30.5 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 223PSB252K2H is a radial lead film capacitor designed for high pulse and high current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.022 µF, and a maximum dv/dt of 3350 V/µs. The part measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It features a double metallized polypropylene construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant. The ESR is 30.5 mΩ at 100 kHz and +25°C, and the capacitance tolerance is ±10%. The insulation resistance is 30 GΩ at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 223PSB252K2H is a radial lead film capacitor designed for high pulse and high current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.022 µF, and a maximum dv/dt of 3350 V/µs. The part measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It features a double metallized polypropylene construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant. The ESR is 30.5 mΩ at 100 kHz and +25°C, and the capacitance tolerance is ±10%. The insulation resistance is 30 GΩ at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 223PSB252K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
223PSB252K2H
Film Paper Film Capacitors 223PSB252K2H
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 30.5 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 30.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 223PSB252K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
223PSB252K2H
Capacitors - Film Capacitors 223PSB252K2H
CAP FILM 0.022UF 10% 2.5KVDC RAD

CAP FILM 0.022UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 223PSB252K2H 223PSB252K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1572-104MMR630KSA02CT-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details