The 223MKP275K is a metallized polypropylene X2 safety capacitor rated for 275 VAC, used for EMI suppression across the line in mains applications where failure does not pose an electric shock risk. It has a case size of 13x9x4 mm with 10 mm lead spacing and 0.6 mm lead diameter, and meets UL/CSA, VDE, and CQC safety standards for X2 class operation. The part has a capacitance tolerance of ±10%, a dissipation factor of 0.1% max at 1 kHz, insulation resistance greater than 30,000 MΩ at 100 VDC, and operates between -40°C and +110°C. The construction features a flame-retardant epoxy-filled plastic case (UL94V-0) and lead-free tin-plated terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.022µF
0.022µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 223MKP275K | 2002-223MKP275K | 1572-1359-ND | 223MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |