The 206DCB700K4J is a metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 20 µF, designed for DC link applications in inverters and motor controls. It features four lead terminations, a maximum RMS ripple current of 7.1 A at 10 kHz and 25°C, and an ESR of 10.2 mΩ. The component is housed in a flame-retardant plastic box with epoxy end fill (UL94V-0), measures 42.5 mm × 37 mm × 28 mm, and operates reliably from -40°C to +85°C. It complies with RoHS standards using lead-free tinned copper leads, has an insulation resistance of 3000 MΩ·µF at 100 VDC, and a dielectric strength of 3 kVAC between terminals and case. Life expectancy exceeds 100,000 hours at 70°C and 700 VDC.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB700K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |